Anatech Electronics, Inc. 22-31 MHz Low Pass Filter AE31L9266

Description
22-31 MHz Low Pass Filter
Request a Quote
Description
22-31 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22-31 MHz Low Pass Filter - AE31L9266 - Anatech Electronics, Inc.
Garfield, NJ, United States
22-31 MHz Low Pass Filter
AE31L9266
22-31 MHz Low Pass Filter AE31L9266
22-31 MHz Low Pass Filter

22-31 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE31L9266
Product Name 22-31 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
DC-2000 MHz Low Pass Filter - AE2000L9250 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1.5 dB
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1034 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1 to 1.5 dB
View Details