Anatech Electronics, Inc. 750 MHz LC Lowpass Filter AE750L8896

Description
750 MHz LC Lowpass Filter
Request a Quote
Description
750 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz LC Lowpass Filter - AE750L8896 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz LC Lowpass Filter
AE750L8896
750 MHz LC Lowpass Filter AE750L8896
750 MHz LC Lowpass Filter

750 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE750L8896
Product Name 750 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 750 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-D - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details