Anatech Electronics, Inc. 6.0 - 10.2 GHz Lowpass Filter AE10200L9216

Description
6.0 - 10.2 GHz Lowpass Filter
Request a Quote
Description
6.0 - 10.2 GHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.0 - 10.2 GHz Lowpass Filter - AE10200L9216 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.0 - 10.2 GHz Lowpass Filter
AE10200L9216
6.0 - 10.2 GHz Lowpass Filter AE10200L9216
6.0 - 10.2 GHz Lowpass Filter

6.0 - 10.2 GHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10200L9216
Product Name 6.0 - 10.2 GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
50 MHz LC Lowpass Filter - AE50L8814 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 50 MHz
Insertion Loss 1 dB
View Details
LPH Series Harmonic Low Pass Filter - LPH-800-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details