Anatech Electronics, Inc. 3000 MHz Suspended Stripline High pass Filter AE3000SSH6545

Description
3000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Suspended Stripline High pass Filter - AE3000SSH6545 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Suspended Stripline High pass Filter
AE3000SSH6545
3000 MHz Suspended Stripline High pass Filter AE3000SSH6545
3000 MHz Suspended Stripline High pass Filter

3000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SSH6545
Product Name 3000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

33 GHz High Pass Filter - AE33000H9885 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 33000 MHz
Insertion Loss 2 dB
View Details
2400 MHz High Pass Filter - AE2400H9903 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2400 MHz
Insertion Loss 1 dB
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details