Anatech Electronics, Inc. 3.2 MHz LC Low Pass Filter AE3.2L7827

Description
3.2 MHz LC Low Pass Filter
Request a Quote
Description
3.2 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.2 MHz LC Low Pass Filter - AE3.2L7827 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.2 MHz LC Low Pass Filter
AE3.2L7827
3.2 MHz LC Low Pass Filter AE3.2L7827
3.2 MHz LC Low Pass Filter

3.2 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3.2L7827
Product Name 3.2 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 3.2 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Absorptive Low Pass Filter - AE3300LL9329-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3300 MHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
30MHz LC Low pass filter - AE30L9122 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 1 dB
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details