Anatech Electronics, Inc. 1000 MHz LC Lowpass Filter AE1000LL9339

Description
1000 MHz LC Lowpass Filter
Request a Quote
Description
1000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Lowpass Filter - AE1000LL9339 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Lowpass Filter
AE1000LL9339
1000 MHz LC Lowpass Filter AE1000LL9339
1000 MHz LC Lowpass Filter

1000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000LL9339
Product Name 1000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
745 MHz Lowpass Filter - AE745L9115 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 745 MHz
Insertion Loss 1.5 dB
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10 MHz LC Low Pass Filter - AE10L9295 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10 MHz
Insertion Loss 0.5000 dB
View Details