Anatech Electronics, Inc. 6000 MHz Strip-Line Low Pass Filter AE6000SLL1016

Description
6000 MHz Strip-Line Low Pass Filter
Request a Quote
Description
6000 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Strip-Line Low Pass Filter - AE6000SLL1016 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Strip-Line Low Pass Filter
AE6000SLL1016
6000 MHz Strip-Line Low Pass Filter AE6000SLL1016
6000 MHz Strip-Line Low Pass Filter

6000 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SLL1016
Product Name 6000 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-400 MHz Lowpass Filter - AE400L9224 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Package Type Connectorized
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2500 MHz Low Pass Filter - AE2500L9290 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss -6 dB
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details