Anatech Electronics, Inc. 11000 MHz Suspended Stripline High pass Filter AE11000SSH6568

Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Suspended Stripline High pass Filter - AE11000SSH6568 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Suspended Stripline High pass Filter
AE11000SSH6568
11000 MHz Suspended Stripline High pass Filter AE11000SSH6568
11000 MHz Suspended Stripline High pass Filter

11000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000SSH6568
Product Name 11000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details