Anatech Electronics, Inc. 12 MHz LC Highpass Filter AE12H9914

Description
12 MHz LC Highpass Filter
Request a Quote
Description
12 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 MHz LC Highpass Filter - AE12H9914 - Anatech Electronics, Inc.
Garfield, NJ, United States
12 MHz LC Highpass Filter
AE12H9914
12 MHz LC Highpass Filter AE12H9914
12 MHz LC Highpass Filter

12 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12H9914
Product Name 12 MHz LC Highpass Filter
Filter Type High Pass
Fc 12 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details