Anatech Electronics, Inc. 2800 MHz Cavity Bandstop/Notch Filter AE2800N2250

Description
2800 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
2800 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 MHz Cavity Bandstop/Notch Filter - AE2800N2250 - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 MHz Cavity Bandstop/Notch Filter
AE2800N2250
2800 MHz Cavity Bandstop/Notch Filter AE2800N2250
2800 MHz Cavity Bandstop/Notch Filter

2800 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800N2250
Product Name 2800 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 2800 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
1842 MHz Waveguide Band stop Filter with SMA-F Connectors - AE1842WN2234-SF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details