Anatech Electronics, Inc. 5570 MHz WiFi Cavity Filter AB5570B566

Description
5570 MHz WiFi Cavity Filter
Request a Quote
Description
5570 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Garfield, NJ, United States
5570 MHz WiFi Cavity Filter
AB5570B566
5570 MHz WiFi Cavity Filter AB5570B566
5570 MHz WiFi Cavity Filter

5570 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5570B566
Product Name 5570 MHz WiFi Cavity Filter
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details