Anatech Electronics, Inc. 1842 MHz Waveguide Band stop Filter with SMA-F Connectors AE1842WN2234-SF

Description
1842 MHz Waveguide Band stop Filter with SMA-F Connectors
Request a Quote
Description
1842 MHz Waveguide Band stop Filter with SMA-F Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz Waveguide Band stop Filter with SMA-F Connectors - AE1842WN2234-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz Waveguide Band stop Filter with SMA-F Connectors
AE1842WN2234-SF
1842 MHz Waveguide Band stop Filter with SMA-F Connectors AE1842WN2234-SF
1842 MHz Waveguide Band stop Filter with SMA-F Connectors

1842 MHz Waveguide Band stop Filter with SMA-F Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1842WN2234-SF
Product Name 1842 MHz Waveguide Band stop Filter with SMA-F Connectors
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
98 MHz LC Notch Filter - AE98NS2162 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98 MHz
Insertion Loss 2.2 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Waveguide Band stop Filter - AE2350WN2227 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2350 MHz
Bandwidth 100000 kHz
View Details