Anatech Electronics, Inc. 25 MHz LC Low Pass Filter AE25L7832

Description
25 MHz LC Low Pass Filter
Request a Quote
Description
25 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz LC Low Pass Filter - AE25L7832 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz LC Low Pass Filter
AE25L7832
25 MHz LC Low Pass Filter AE25L7832
25 MHz LC Low Pass Filter

25 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25L7832
Product Name 25 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 25 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 43 MHz
Insertion Loss 0.5000 dB
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
100 MHz LC Lowpass Filter with SMA (F) connectors - AE100L8815-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details