Anatech Electronics, Inc. 180 MHz LC Lowpass Filter AE180LL9360

Description
180 MHz LC Lowpass Filter
Request a Quote
Description
180 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
180 MHz LC Lowpass Filter - AE180LL9360 - Anatech Electronics, Inc.
Garfield, NJ, United States
180 MHz LC Lowpass Filter
AE180LL9360
180 MHz LC Lowpass Filter AE180LL9360
180 MHz LC Lowpass Filter

180 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE180LL9360
Product Name 180 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2.5 MHz LC Lowpass Filter - AE2.5L8837 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2.5 MHz
Insertion Loss 0.5000 dB
View Details
500 MHz Strip-Line Low Pass Filter - AE500SLL1001 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 1 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details