Anatech Electronics, Inc. 2500 MHz Suspended Stripline Low Pass Filter AE2500SSL1035

Description
2500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
2500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Suspended Stripline Low Pass Filter - AE2500SSL1035 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Suspended Stripline Low Pass Filter
AE2500SSL1035
2500 MHz Suspended Stripline Low Pass Filter AE2500SSL1035
2500 MHz Suspended Stripline Low Pass Filter

2500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500SSL1035
Product Name 2500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1.2 MHz LC Lowpass Filter - AE1.2L8836 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1.2 MHz
Insertion Loss 0.5000 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details