Anatech Electronics, Inc.
0-4 GHz Lowpass Filter
AE4000L8873
Description
0-4 GHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-4 GHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE4000L8873 |
|
Product Name
|
0-4 GHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
4000 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
300 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
16000 MHz
Insertion Loss
1 to 2.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details