Anatech Electronics, Inc. 100 MHz LC Low Pass Filter - 500 Watts AE100L7841-500W

Description
100 MHz LC Low Pass Filter - 500 Watts
Request a Quote
Description
100 MHz LC Low Pass Filter - 500 Watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Low Pass Filter - 500 Watts - AE100L7841-500W - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Low Pass Filter - 500 Watts
AE100L7841-500W
100 MHz LC Low Pass Filter - 500 Watts AE100L7841-500W
100 MHz LC Low Pass Filter - 500 Watts

100 MHz LC Low Pass Filter - 500 Watts

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L7841-500W
Product Name 100 MHz LC Low Pass Filter - 500 Watts
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

47-84 MHz Lowpass filter - AE84L9057 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 47 MHz
Insertion Loss 3 dB
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
12140 MHz Lowpass Filter - AE12140L9233 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12140 MHz
Insertion Loss 4 dB
View Details