Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter AE2441WN2219

Description
2441 MHz Waveguide Band stop Filter
Request a Quote
Description
2441 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter - AE2441WN2219 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter
AE2441WN2219
2441 MHz Waveguide Band stop Filter AE2441WN2219
2441 MHz Waveguide Band stop Filter

2441 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2219
Product Name 2441 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5250 MHz Waveguide Band stop Filter - AE5250WN2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5250 MHz
Bandwidth 200000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details