Anatech Electronics, Inc. 5500 MHz WiFi Cavity Filter AB5500B954

Description
5500 MHz WiFi Cavity Filter
Request a Quote
Description
5500 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz WiFi Cavity Filter
AB5500B954
5500 MHz WiFi Cavity Filter AB5500B954
5500 MHz WiFi Cavity Filter

5500 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5500B954
Product Name 5500 MHz WiFi Cavity Filter
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details