Anatech Electronics, Inc. 2200 MHz Low Pass Filter AE2200L9289

Description
2200 MHz Low Pass Filter
Request a Quote
Description
2200 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 MHz Low Pass Filter - AE2200L9289 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 MHz Low Pass Filter
AE2200L9289
2200 MHz Low Pass Filter AE2200L9289
2200 MHz Low Pass Filter

2200 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2200L9289
Product Name 2200 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
25 MHz LC Low Pass Filter - AE25L9197 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 25 MHz
Insertion Loss 0.4000 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details