Anatech Electronics, Inc. 25 MHz LC Low Pass Filter AE25L9197

Description
25 MHz LC Low Pass Filter
Request a Quote
Description
25 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz LC Low Pass Filter - AE25L9197 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz LC Low Pass Filter
AE25L9197
25 MHz LC Low Pass Filter AE25L9197
25 MHz LC Low Pass Filter

25 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25L9197
Product Name 25 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 25 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

49-59 MHz Low Pass Filter - AE59L9269 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 59 MHz
Package Type solder pin
View Details
0-1 GHz Lowpass Filter - AE1000L8871 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 dB
View Details
150 KHz High Power Low Pass Filter - AE150KL9291 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.1500 MHz
Insertion Loss 0.4000 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details