Anatech Electronics, Inc. 2170 MHz LTE Frequency Band 1 Lowpass Filter AE2170L9092-S

Description
2170 MHz LTE Frequency Band 1 Lowpass Filter
Request a Quote
Description
2170 MHz LTE Frequency Band 1 Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-S - Anatech Electronics, Inc.
Garfield, NJ, United States
2170 MHz LTE Frequency Band 1 Lowpass Filter
AE2170L9092-S
2170 MHz LTE Frequency Band 1 Lowpass Filter AE2170L9092-S
2170 MHz LTE Frequency Band 1 Lowpass Filter

2170 MHz LTE Frequency Band 1 Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2170L9092-S
Product Name 2170 MHz LTE Frequency Band 1 Lowpass Filter
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
15500 MHz Suspended Stripline Low Pass Filter - AE15500SSL1029 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15500 MHz
Insertion Loss 1 dB
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details