Anatech Electronics, Inc. 10 MHz LC Lowpass Filter AE10LL9353

Description
10 MHz LC Lowpass Filter
Request a Quote
Description
10 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Lowpass Filter - AE10LL9353 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Lowpass Filter
AE10LL9353
10 MHz LC Lowpass Filter AE10LL9353
10 MHz LC Lowpass Filter

10 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10LL9353
Product Name 10 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

117 MHz LC Lowpass Filter - AE117LL9359 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
1900 - 2200 MHz Absorptive LC Low Pass Filter - AE2200LL9313-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
1.5 GHz Low Pass Filter - AE1500L9118 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
View Details