Anatech Electronics, Inc. 3800 MHz Absorptive Low Pass Filter AE3800LL9330-A

Description
3800 MHz Absorptive Low Pass Filter
Request a Quote
Description
3800 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Absorptive Low Pass Filter - AE3800LL9330-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Absorptive Low Pass Filter
AE3800LL9330-A
3800 MHz Absorptive Low Pass Filter AE3800LL9330-A
3800 MHz Absorptive Low Pass Filter

3800 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800LL9330-A
Product Name 3800 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz LC Low Pass Filter - AE3500L9196 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3500 MHz
Insertion Loss 0.7000 dB
View Details
18000 MHz LPH Series Harmonic Low Pass Filter - LPH-1800-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.4000 dB
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
18000 MHz Strip-Line Low Pass Filter - AE18000SLL1013 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1.2 dB
View Details