Anatech Electronics, Inc. 2155 MHz Waveguide Band Stop Filter AE2155WN2348

Description
2155 MHz Waveguide Band Stop Filter
Request a Quote
Description
2155 MHz Waveguide Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2155 MHz Waveguide Band Stop Filter - AE2155WN2348 - Anatech Electronics, Inc.
Garfield, NJ, United States
2155 MHz Waveguide Band Stop Filter
AE2155WN2348
2155 MHz Waveguide Band Stop Filter AE2155WN2348
2155 MHz Waveguide Band Stop Filter

2155 MHz Waveguide Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2155WN2348
Product Name 2155 MHz Waveguide Band Stop Filter
Filter Type Band Reject
Fc 2155 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2441 MHz Waveguide Band stop Filter - AE2441WN2219 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
806 MHz LC Bandstop/Notch Filter - AE806NS2180 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 806 MHz
Bandwidth 30000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details