Anatech Electronics, Inc. 806 MHz LC Bandstop/Notch Filter AE806NS2180

Description
806 MHz LC Bandstop/Notch Filter
Request a Quote
Description
806 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
806 MHz LC Bandstop/Notch Filter - AE806NS2180 - Anatech Electronics, Inc.
Garfield, NJ, United States
806 MHz LC Bandstop/Notch Filter
AE806NS2180
806 MHz LC Bandstop/Notch Filter AE806NS2180
806 MHz LC Bandstop/Notch Filter

806 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE806NS2180
Product Name 806 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Fc 806 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
98 MHz LC Notch Filter - AE98NS2162 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98 MHz
Insertion Loss 2.2 dB
View Details
7325 KHz LC Band Stop Filter - AE7325KLN2276 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 7.33 MHz
Package Type SMA F connectors
View Details
6050 KHz LC Band Stop Filter - AE6050KLN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6.05 MHz
Package Type SMA F connectors
View Details