Anatech Electronics, Inc. 2140 MHz Cavity Bandstop/Notch Filter AE2140NS2183

Description
2140 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
2140 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Cavity Bandstop/Notch Filter - AE2140NS2183 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Cavity Bandstop/Notch Filter
AE2140NS2183
2140 MHz Cavity Bandstop/Notch Filter AE2140NS2183
2140 MHz Cavity Bandstop/Notch Filter

2140 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2140NS2183
Product Name 2140 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details