Anatech Electronics, Inc. 20 MHz LC Lowpass Filter AE20LL9355

Description
20 MHz LC Lowpass Filter
Request a Quote
Description
20 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 MHz LC Lowpass Filter - AE20LL9355 - Anatech Electronics, Inc.
Garfield, NJ, United States
20 MHz LC Lowpass Filter
AE20LL9355
20 MHz LC Lowpass Filter AE20LL9355
20 MHz LC Lowpass Filter

20 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20LL9355
Product Name 20 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
4500 MHz Suspended Stripline Low Pass Filter - AE4500SSL1042 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details