Anatech Electronics, Inc. 930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65) AE930L8812-4310-O

Description
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)
Request a Quote
Description
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65) - AE930L8812-4310-O - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)
AE930L8812-4310-O
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65) AE930L8812-4310-O
930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)

930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L8812-4310-O
Product Name 930 MHz LC Lowpass Filter with 4.3-10 connectors for Outdoor (IP65)
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1034 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1 to 1.5 dB
View Details
800 MHz LC Low Pass Filter - AE800L9193 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 800 MHz
Insertion Loss 3 dB
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details