Anatech Electronics, Inc. 1747 MHz Cavity Band Pass Filter AB1747B850

Description
1747 MHz Cavity Band Pass Filter
Request a Quote
Description
1747 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz Cavity Band Pass Filter
AB1747B850
1747 MHz Cavity Band Pass Filter AB1747B850
1747 MHz Cavity Band Pass Filter

1747 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1747B850
Product Name 1747 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details