Anatech Electronics, Inc. 2000 MHz Suspended Stripline Low Pass Filter AE2000SSL1034

Description
2000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
2000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1034 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Suspended Stripline Low Pass Filter
AE2000SSL1034
2000 MHz Suspended Stripline Low Pass Filter AE2000SSL1034
2000 MHz Suspended Stripline Low Pass Filter

2000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000SSL1034
Product Name 2000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

24 MHz LC Lowpass Filter - AE24L8750 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 24 MHz
Insertion Loss 1.3 dB
View Details
600 MHz Low Pass Filter - AE600L9296 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 600 MHz
Insertion Loss 1 dB
View Details
30-47 MHz Lowpass filter - AE47L9058 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 3 dB
View Details