Anatech Electronics, Inc.
10 MHz Lowpass Filter
AE10L8931
Description
10 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE10L8931 |
|
Product Name
|
10 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
10 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
75 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
12000 MHz
Insertion Loss
1.2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
0.1500 MHz
Insertion Loss
0.4000 dB
View Details