Anatech Electronics, Inc. 2000 MHz Cavity Band Notch Filter AE2000N2232

Description
2000 MHz Cavity Band Notch Filter
Request a Quote
Description
2000 MHz Cavity Band Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Cavity Band Notch Filter - AE2000N2232 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Cavity Band Notch Filter
AE2000N2232
2000 MHz Cavity Band Notch Filter AE2000N2232
2000 MHz Cavity Band Notch Filter

2000 MHz Cavity Band Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000N2232
Product Name 2000 MHz Cavity Band Notch Filter
Filter Type Band Reject
Fc 2000 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2800 MHz Cavity Bandstop/Notch Filter - AE2800N2250 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2800 MHz
Bandwidth 50000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details