Anatech Electronics, Inc. 2.5 MHz LC Lowpass Filter AE2.5L8837

Description
2.5 MHz LC Lowpass Filter
Request a Quote
Description
2.5 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5 MHz LC Lowpass Filter - AE2.5L8837 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.5 MHz LC Lowpass Filter
AE2.5L8837
2.5 MHz LC Lowpass Filter AE2.5L8837
2.5 MHz LC Lowpass Filter

2.5 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2.5L8837
Product Name 2.5 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 2.5 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

138 KHz LC Low Pass Filter - AE138KL7822 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.1000 to 0.1380 MHz
Insertion Loss 0.8000 dB
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
59 MHz Lowpass Filter - AE59L8903 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 59 MHz
Insertion Loss 3 dB
View Details
3 MHz LC Lowpass Filter - AE3LL9350 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details