Anatech Electronics, Inc. 24 MHz LC Lowpass Filter AE24L8750

Description
24 MHz LC Lowpass Filter
Request a Quote
Description
24 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24 MHz LC Lowpass Filter - AE24L8750 - Anatech Electronics, Inc.
Garfield, NJ, United States
24 MHz LC Lowpass Filter
AE24L8750
24 MHz LC Lowpass Filter AE24L8750
24 MHz LC Lowpass Filter

24 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE24L8750
Product Name 24 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 24 MHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
1.2 MHz LC Lowpass Filter - AE1.2L8836 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1.2 MHz
Insertion Loss 0.5000 dB
View Details
420 MHz Lowpass Filter - AE420L8961 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 420 MHz
Insertion Loss 0.6000 dB
View Details
500 MHz Strip-Line Low Pass Filter - AE500SLL1001 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 1 dB
View Details