Anatech Electronics, Inc. 1.5 MHz LC Lowpass Filter AE1R5LL9348

Description
1.5 MHz LC Lowpass Filter
Request a Quote
Description
1.5 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5 MHz LC Lowpass Filter - AE1R5LL9348 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.5 MHz LC Lowpass Filter
AE1R5LL9348
1.5 MHz LC Lowpass Filter AE1R5LL9348
1.5 MHz LC Lowpass Filter

1.5 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1R5LL9348
Product Name 1.5 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Lowpass Filter - AE2500L9260 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 dB
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details