Anatech Electronics, Inc. 2500 MHz Lowpass Filter AE2500L9260

Description
2500 MHz Lowpass Filter
Request a Quote
Description
2500 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Lowpass Filter - AE2500L9260 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Lowpass Filter
AE2500L9260
2500 MHz Lowpass Filter AE2500L9260
2500 MHz Lowpass Filter

2500 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500L9260
Product Name 2500 MHz Lowpass Filter
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
7 MHz LC Lowpass Filter - AE7LL9352 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details