Anatech Electronics, Inc. 420 MHz Cavity Band Pass Filter AB420B1350

Description
420 MHz Cavity Band Pass Filter
Request a Quote
Description
420 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Garfield, NJ, United States
420 MHz Cavity Band Pass Filter
AB420B1350
420 MHz Cavity Band Pass Filter AB420B1350
420 MHz Cavity Band Pass Filter

420 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB420B1350
Product Name 420 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details