Anatech Electronics, Inc. 1 MHz LC Low Pass Filter with SMA-F connectors AE1L9080-S

Description
1 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote
Description
1 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 MHz LC Low Pass Filter with SMA-F connectors - AE1L9080-S - Anatech Electronics, Inc.
Garfield, NJ, United States
1 MHz LC Low Pass Filter with SMA-F connectors
AE1L9080-S
1 MHz LC Low Pass Filter with SMA-F connectors AE1L9080-S
1 MHz LC Low Pass Filter with SMA-F connectors

1 MHz LC Low Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1L9080-S
Product Name 1 MHz LC Low Pass Filter with SMA-F connectors
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
303 KHz LC Low Pass Filter - AE303KL7840 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.3030 MHz
Insertion Loss 0.8000 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
6.3 MHz LC Low Pass Filter - AE6.3L7829 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6.3 MHz
Insertion Loss 0.8000 dB
View Details