Anatech Electronics, Inc. 500 MHz LC Lowpass Filter AE500LL9338

Description
500 MHz LC Lowpass Filter
Request a Quote
Description
500 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Lowpass Filter - AE500LL9338 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Lowpass Filter
AE500LL9338
500 MHz LC Lowpass Filter AE500LL9338
500 MHz LC Lowpass Filter

500 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500LL9338
Product Name 500 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

40-49 MHz Low Pass Filter - AE49L9268 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 49 MHz
Package Type solder pin
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
750 MHz Lowpass Filter - AE750L9117 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 775 MHz
Insertion Loss 1 dB
View Details