Anatech Electronics, Inc. 1960 MHz Waveguide Band stop Filter AE1960WN2274

Description
1960 MHz Waveguide Band stop Filter
Request a Quote
Description
1960 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Waveguide Band stop Filter - AE1960WN2274 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Waveguide Band stop Filter
AE1960WN2274
1960 MHz Waveguide Band stop Filter AE1960WN2274
1960 MHz Waveguide Band stop Filter

1960 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1960WN2274
Product Name 1960 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz LC Band Stop Filter - AE2140LN2285 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 85 C (-4 to 185 F)
Fc 1240 MHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
666 MHz Bandstop/Notch Filter - AE666NS2050 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 666 MHz
Return Loss 14 dB
View Details
1765 MHz LC Notch Filter - AE1765LN2291 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 10 to 70 C (50 to 158 F)
Fc 1765 MHz
View Details