Anatech Electronics, Inc. 2140 MHz LC Band Stop Filter AE2140LN2285

Description
2140 MHz LC Band Stop Filter
Request a Quote
Description
2140 MHz LC Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz LC Band Stop Filter - AE2140LN2285 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz LC Band Stop Filter
AE2140LN2285
2140 MHz LC Band Stop Filter AE2140LN2285
2140 MHz LC Band Stop Filter

2140 MHz LC Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2140LN2285
Product Name 2140 MHz LC Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details