Anatech Electronics, Inc. 666 MHz Bandstop/Notch Filter AE666NS2050

Description
666 MHz Bandstop/Notch Filter
Request a Quote
Description
666 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
666 MHz Bandstop/Notch Filter - AE666NS2050 - Anatech Electronics, Inc.
Garfield, NJ, United States
666 MHz Bandstop/Notch Filter
AE666NS2050
666 MHz Bandstop/Notch Filter AE666NS2050
666 MHz Bandstop/Notch Filter

666 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE666NS2050
Product Name 666 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

758-788 MHz Cavity Notch Filter - AE773NS2164 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 773 MHz
Bandwidth 30000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details