Anatech Electronics, Inc.
1765 MHz LC Notch Filter
AE1765LN2291
Description
1765 MHz LC Notch Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1765 MHz LC Notch Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1765LN2291 |
|
Product Name
|
1765 MHz LC Notch Filter |
|
Filter Type
|
Band Reject
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4980 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2338 MHz
Bandwidth
19200 kHz
View Details