Anatech Electronics, Inc.
18 MHz LC Lowpass Filter
AE18L8842
Description
18 MHz LC Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
18 MHz LC Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE18L8842 |
|
Product Name
|
18 MHz LC Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
18 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1200 MHz
Bandwidth
400000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2535 MHz
Bandwidth
70000 kHz
View Details