Anatech Electronics, Inc. 0.5 MHz Lowpass Filter AE0.5L9280

Description
0.5 MHz Lowpass Filter
Request a Quote
Description
0.5 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.5 MHz Lowpass Filter - AE0.5L9280 - Anatech Electronics, Inc.
Garfield, NJ, United States
0.5 MHz Lowpass Filter
AE0.5L9280
0.5 MHz Lowpass Filter AE0.5L9280
0.5 MHz Lowpass Filter

0.5 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE0.5L9280
Product Name 0.5 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3800 MHz Low Pass Filter - AE3800L9272 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3800 MHz
Insertion Loss 1.25 dB
View Details
6000 MHz Strip-Line Low Pass Filter - AE6000SLL1016 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6000 MHz
Insertion Loss 0.8000 dB
View Details
4900 MHz Absorptive Low Pass Filter - AE4900LL9332-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4900 MHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details