Anatech Electronics, Inc. 425 MHz LC Lowpass Filter AE425LL9362

Description
425 MHz LC Lowpass Filter
Request a Quote
Description
425 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
425 MHz LC Lowpass Filter - AE425LL9362 - Anatech Electronics, Inc.
Garfield, NJ, United States
425 MHz LC Lowpass Filter
AE425LL9362
425 MHz LC Lowpass Filter AE425LL9362
425 MHz LC Lowpass Filter

425 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE425LL9362
Product Name 425 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1100 MHz Low Pass Filter - AE1100L9229 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 1.5 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details