Anatech Electronics, Inc. 1880 MHz Waveguide Band stop Filter AE1880WN2263

Description
1880 MHz Waveguide Band stop Filter
Request a Quote
Description
1880 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Waveguide Band stop Filter - AE1880WN2263 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Waveguide Band stop Filter
AE1880WN2263
1880 MHz Waveguide Band stop Filter AE1880WN2263
1880 MHz Waveguide Band stop Filter

1880 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1880WN2263
Product Name 1880 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1725 / 1867 / 1947 / 2125 MHz Cavity Quad Notch Filter - AE1725-1867-1947-2125QN4501 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -10 to 60 C (14 to 140 F)
VSWR 1.8 :1
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details