Anatech Electronics, Inc. 2450 MHz Band Stop/Notch Filter AE2450NS2197

Description
2450 MHz Band Stop/Notch Filter
Request a Quote
Description
2450 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Band Stop/Notch Filter - AE2450NS2197 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Band Stop/Notch Filter
AE2450NS2197
2450 MHz Band Stop/Notch Filter AE2450NS2197
2450 MHz Band Stop/Notch Filter

2450 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450NS2197
Product Name 2450 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details