Anatech Electronics, Inc. 1747.5 MHz Cavity Notch Filter AE1747NS2175

Description
1747.5 MHz Cavity Notch Filter
Request a Quote
Description
1747.5 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Cavity Notch Filter - AE1747NS2175 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Cavity Notch Filter
AE1747NS2175
1747.5 MHz Cavity Notch Filter AE1747NS2175
1747.5 MHz Cavity Notch Filter

1747.5 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1747NS2175
Product Name 1747.5 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
1575.42 MHz Cavity Notch Filter - AE1575NS2174 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1575 MHz
Return Loss 15 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details